Festo Corporation Push-in Y-connector QSY-16-12

Description
Standard series Wide range of variants: large selection for maximum flexibility in standard applications PBT and nickel-plated brass Operating media: compressed air, vacuum, (water)
Request a Quote Datasheet
Description
Standard series Wide range of variants: large selection for maximum flexibility in standard applications PBT and nickel-plated brass Operating media: compressed air, vacuum, (water)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push-in Y-connector - QSY-16-12 - Festo Corporation
Islandia, NY, United States
Push-in Y-connector
QSY-16-12
Push-in Y-connector QSY-16-12
Standard series Wide range of variants: large selection for maximum flexibility in standard applications PBT and nickel-plated brass Operating media: compressed air, vacuum, (water)
  • Standard series
  • Wide range of variants: large selection for maximum flexibility in standard applications
  • PBT and nickel-plated brass
  • Operating media: compressed air, vacuum, (water)
Supplier's Site Datasheet
Thief River Falls, MN, United States
Pneumatics, Hydraulics - Fittings, Couplings, and Distributors
2171-QSY-16-12-ND
Pneumatics, Hydraulics - Fittings, Couplings, and Distributors 2171-QSY-16-12-ND
PUSH-IN Y-CONNECTOR

PUSH-IN Y-CONNECTOR

Buy Now Datasheet
Pneumatics, Hydraulics - Fittings, Couplings, and Distributors - QSY-16-12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Fittings, Couplings, and Distributors
QSY-16-12
Pneumatics, Hydraulics - Fittings, Couplings, and Distributors QSY-16-12
PUSH-IN Y-CONNECTOR

PUSH-IN Y-CONNECTOR

Buy Now Datasheet
Pneumatic Fitting & Accessories - 45095899 - Radwell International
Willingboro, NJ, United States
Pneumatic Fitting & Accessories
45095899
Pneumatic Fitting & Accessories 45095899
PUSH-IN Y-CONNECTOR, QS SERIES, STANDARD SIZE, 7 MM NOMINAL WIDTH, -0.95-6 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 16 MM, PNEUMATIC CONNECTION 2: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 12 MM, 190708. FREE 2 YEAR RADWELL WARRANTY

PUSH-IN Y-CONNECTOR, QS SERIES, STANDARD SIZE, 7 MM NOMINAL WIDTH, -0.95-6 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 16 MM, PNEUMATIC CONNECTION 2: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 12 MM, 190708. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation DigiKey Quarktwin Technology Ltd. Radwell International
Product Category Pneumatic Fittings Pneumatic Fittings Pipe Fittings Pneumatic Fittings
Product Number QSY-16-12 2171-QSY-16-12-ND QSY-16-12 45095899
Product Name Push-in Y-connector Pneumatics, Hydraulics - Fittings, Couplings, and Distributors Pneumatics, Hydraulics - Fittings, Couplings, and Distributors Pneumatic Fitting & Accessories
Fitting Type Reducer Fitting Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatics, Hydraulics - Fittings, Couplings, and Distributors - 2171-NPFC-R-G1-G12-F-ND - DigiKey
Specs
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze; Nickel Plated Brass
Temperature -4 to 302 F (-20 to 150 C)
View Details
2 suppliers
Push-in connector - CQ-15H-12 - Festo Corporation
Specs
Connection Type Push-to-Connect
Material POM
Temperature -13 to 158 F (-25 to 70 C)
View Details
Pneumatic protective conduit fitting - MKRV-10-PG-9 - Festo Corporation
Specs
Fitting Type Hose Fitting
View Details
Barbed elbow fitting - LCNH-M5-PK-4 - Festo Corporation
Specs
Fitting Type Tube Fitting; Elbow Fitting
Material Steel; Steel Die-cast zinc
Temperature 32 to 140 F (0 to 60 C)
View Details