Festo Corporation Push-in T-connector QST-16

Description
Standard series Wide range of variants: large selection for maximum flexibility in standard applications PBT and nickel-plated brass Operating media: compressed air, vacuum, (water)
Request a Quote Datasheet
Description
Standard series Wide range of variants: large selection for maximum flexibility in standard applications PBT and nickel-plated brass Operating media: compressed air, vacuum, (water)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push-in T-connector - QST-16 - Festo Corporation
Islandia, NY, United States
Push-in T-connector
QST-16
Push-in T-connector QST-16
Standard series Wide range of variants: large selection for maximum flexibility in standard applications PBT and nickel-plated brass Operating media: compressed air, vacuum, (water)
  • Standard series
  • Wide range of variants: large selection for maximum flexibility in standard applications
  • PBT and nickel-plated brass
  • Operating media: compressed air, vacuum, (water)
Supplier's Site Datasheet
Pneumatic Fitting & Accessories - 45133882 - Radwell International
Willingboro, NJ, United States
Pneumatic Fitting & Accessories
45133882
Pneumatic Fitting & Accessories 45133882
T-CONNECTOR, PUSH-IN, 13 MM NOMINAL WIDTH, -0.95 TO 6 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1+2: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 16 MM, PBT HOUSING MATERIAL, NBR TUBING SEAL, (153133). FREE 2 YEAR RADWELL WARRANTY

T-CONNECTOR, PUSH-IN, 13 MM NOMINAL WIDTH, -0.95 TO 6 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1+2: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 16 MM, PBT HOUSING MATERIAL, NBR TUBING SEAL, (153133). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Pneumatic Fittings Pneumatic Fittings
Product Number QST-16 45133882
Product Name Push-in T-connector Pneumatic Fitting & Accessories
Connection Type Push-to-Connect Push-to-Connect
Unlock Full Specs
to access all available technical data

Similar Products

Push-in fitting - CQ-1/2-18H - Festo Corporation
Specs
Connection Type Push-to-Connect
Material POM
Temperature -13 to 158 F (-25 to 70 C)
View Details
Pneumatic fitting - NPCK-C-D-G18-K6 - Festo Corporation
Specs
Material Steel; Stainless; High-alloy stainless steel
Temperature -4 to 248 F (-20 to 120 C)
View Details
Push-in connector - CRQS-6-4 - Festo Corporation
Specs
Fitting Type Reducer Fitting
Connection Type Push-to-Connect
Material Steel; Stainless; High-alloy stainless steel
View Details