Festo Corporation Push-in L-fitting, rotatable QSRL-1/2-12

Description
Push-in fitting, rotatable with swivel connection, rotatable by 360° with max. 500 rpm Compact installation space
Request a Quote Datasheet
Description
Push-in fitting, rotatable with swivel connection, rotatable by 360° with max. 500 rpm Compact installation space
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push-in L-fitting, rotatable - QSRL-1/2-12 - Festo Corporation
Islandia, NY, United States
Push-in L-fitting, rotatable
QSRL-1/2-12
Push-in L-fitting, rotatable QSRL-1/2-12
Push-in fitting, rotatable with swivel connection, rotatable by 360° with max. 500 rpm Compact installation space
  • Push-in fitting, rotatable with swivel connection, rotatable by 360° with max. 500 rpm
  • Compact installation space
Supplier's Site Datasheet
Pneumatic Fitting & Accessories - 45142798 - Radwell International
Willingboro, NJ, United States
Pneumatic Fitting & Accessories
45142798
Pneumatic Fitting & Accessories 45142798
PUSH-IN L-FITTING, QSR SERIES, ROTATABLE, 7.4 MM NOMINAL WIDTH, -0.95-6 BAR OPERATING PRESSURE, 250 1/MIN MAX. ROTATIONAL SPEED, PNEUMATIC CONNECTION 1: EXTERNAL THREAD R1/2, PNEUMATIC CONNECTION 2: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 12 MM, 153418. FREE 2 YEAR RADWELL WARRANTY

PUSH-IN L-FITTING, QSR SERIES, ROTATABLE, 7.4 MM NOMINAL WIDTH, -0.95-6 BAR OPERATING PRESSURE, 250 1/MIN MAX. ROTATIONAL SPEED, PNEUMATIC CONNECTION 1: EXTERNAL THREAD R1/2, PNEUMATIC CONNECTION 2: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 12 MM, 153418. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Pneumatic Fittings Pneumatic Fittings
Product Number QSRL-1/2-12 45142798
Product Name Push-in L-fitting, rotatable Pneumatic Fitting & Accessories
Connection Type Push-to-Connect Push-to-Connect
Unlock Full Specs
to access all available technical data

Similar Products

Barbed L-connector - L-PK-6 - Festo Corporation
Specs
Fitting Type Tube Fitting
Material POM
View Details
Push-in L-connector - CRQSL-1/4T-U - Festo Corporation
Specs
Connection Type Push-to-Connect
Material Steel; Stainless; High-alloy stainless steel
Temperature -4 to 302 F (-20 to 150 C)
View Details
Push-in L-fitting - CRQSL-1/8-5/32-U - Festo Corporation
Specs
Connection Type Push-to-Connect
Material Steel; Stainless; High-alloy stainless steel
Temperature -4 to 302 F (-20 to 150 C)
View Details
Quick connector - CK-3/8-PK-9-KU - Festo Corporation
Specs
Fitting Type Quick Coupler
Material POM
Temperature 14 to 140 F (-10 to 60 C)
View Details