Festo Corporation Push-in connector QS-16

Description
Standard series Wide range of variants: large selection for maximum flexibility in standard applications PBT and nickel-plated brass Operating media: compressed air, vacuum, (water)
Request a Quote Datasheet
Description
Standard series Wide range of variants: large selection for maximum flexibility in standard applications PBT and nickel-plated brass Operating media: compressed air, vacuum, (water)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push-in connector - QS-16 - Festo Corporation
Islandia, NY, United States
Push-in connector
QS-16
Push-in connector QS-16
Standard series Wide range of variants: large selection for maximum flexibility in standard applications PBT and nickel-plated brass Operating media: compressed air, vacuum, (water)
  • Standard series
  • Wide range of variants: large selection for maximum flexibility in standard applications
  • PBT and nickel-plated brass
  • Operating media: compressed air, vacuum, (water)
Supplier's Site Datasheet
Pneumatic Fitting & Accessories - 44865618 - Radwell International
Willingboro, NJ, United States
Pneumatic Fitting & Accessories
44865618
Pneumatic Fitting & Accessories 44865618
PUSH-IN CONNECTOR, QS SERIES, STANDARD SIZE, 13 MM NOMINAL WIDTH, -0.95-6 BAR OPERATING PRESSURE, PNEUMATIC CONNECTIONS 1&2: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 16 MM, 153036. FREE 2 YEAR RADWELL WARRANTY

PUSH-IN CONNECTOR, QS SERIES, STANDARD SIZE, 13 MM NOMINAL WIDTH, -0.95-6 BAR OPERATING PRESSURE, PNEUMATIC CONNECTIONS 1&2: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 16 MM, 153036. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Pneumatic Fittings Pneumatic Fittings
Product Number QS-16 44865618
Product Name Push-in connector Pneumatic Fitting & Accessories
Connection Type Push-to-Connect Push-to-Connect
Unlock Full Specs
to access all available technical data

Similar Products

Barb tubing fitting - N-1/4-P-9-MS - Festo Corporation
Specs
Fitting Type Tube Fitting; Hose Fitting
View Details
Quick coupling socket - KD3-1/4-A - Festo Corporation
Specs
Fitting Type Quick Coupler; Coupling Fitting
Temperature 14 to 140 F (-10 to 60 C)
View Details
Push-in connector - CRQS-3/8H-5/16-U - Festo Corporation
Specs
Connection Type Push-to-Connect
Material Steel; Stainless; High-alloy stainless steel
Temperature -4 to 302 F (-20 to 150 C)
View Details
Elbow - G-1/4-A/I - Festo Corporation
Festo Corporation
Specs
Fitting Type Elbow Fitting
View Details