HARTING Inc. of North America Pneumatic Fitting, Male, Insert, 6 Mm, 9.7 Mm Rohs Compliant Harting 09 14 000 6174

Description
Pneumatic Fitting, Male, Insert, 6 mm, 9.7 mm RoHS Compliant: NA
Datasheet
Description
Pneumatic Fitting, Male, Insert, 6 mm, 9.7 mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Fitting, Male, Insert, 6 Mm, 9.7 Mm Rohs Compliant Harting - 19J1976 - Newark, An Avnet Company
Chicago, IL, United States
Pneumatic Fitting, Male, Insert, 6 Mm, 9.7 Mm Rohs Compliant Harting
19J1976
Pneumatic Fitting, Male, Insert, 6 Mm, 9.7 Mm Rohs Compliant Harting 19J1976
Pneumatic Fitting, Male, Insert, 6 mm, 9.7 mm RoHS Compliant: NA

Pneumatic Fitting, Male, Insert, 6 mm, 9.7 mm RoHS Compliant: NA

Supplier's Site Datasheet
Pneumatic Fitting & Accessories - 37523514 - Radwell International
Willingboro, NJ, United States
Pneumatic Fitting & Accessories
37523514
Pneumatic Fitting & Accessories 37523514
CONTACT PIN MODULE, HAN-MODULAR, TYPE: PNEUMATIC, HEAVY-DUTY CONNECTOR, 1/2 INCH OUTER DIAMETER, 1/4 INCH TUBE INNER DIAMETER, POLYCARBONATE, BLACK. FREE 2 YEAR RADWELL WARRANTY

CONTACT PIN MODULE, HAN-MODULAR, TYPE: PNEUMATIC, HEAVY-DUTY CONNECTOR, 1/2 INCH OUTER DIAMETER, 1/4 INCH TUBE INNER DIAMETER, POLYCARBONATE, BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Pneumatic Fittings Pneumatic Fittings
Product Number 19J1976 37523514
Product Name Pneumatic Fitting, Male, Insert, 6 Mm, 9.7 Mm Rohs Compliant Harting Pneumatic Fitting & Accessories
Fitting Type Tube Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Fitting Reducer - 9897 - EXAIR
Specs
Material Brass/Bronze
English Size 0.375 to 0.500 inch (9.52 to 12.7 mm)
View Details
Push-in T-connector - CQT-22 - Festo Corporation
Specs
Connection Type Push-to-Connect
Material POM
Temperature -13 to 158 F (-25 to 70 C)
View Details
Pneumatic Fittings - 1216239 - RS Components, Ltd.
Specs
Fitting Type Tube Fitting
Connection Type Push-to-Connect; Tube - Male English Straight Thread
Material Brass/Bronze; Brass
View Details
ISO 16028 Flat Face Female Coupler with Female Thread - QFF-1216-FORB - Kuriyama of America, Inc.
Specs
Fitting Type Hose Fitting; Coupling Fitting
Connection Type Tube - Male English Straight Thread
Material Steel
View Details