Festo Corporation Pneumatic Fitting & Accessories QST3-6-4

Description
MULTIPLE DISTRIBUTOR, QST SERIES, STANDARD SIZE, 2.5 MM NOMINAL WIDTH, -0.95-6 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 6 MM, PNEUMATIC CONNECTION 2: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 4 MM, 153203. FREE 2 YEAR RADWELL WARRANTY
Description
MULTIPLE DISTRIBUTOR, QST SERIES, STANDARD SIZE, 2.5 MM NOMINAL WIDTH, -0.95-6 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 6 MM, PNEUMATIC CONNECTION 2: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 4 MM, 153203. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Fitting & Accessories - 45095784 - Radwell International
Willingboro, NJ, United States
Pneumatic Fitting & Accessories
45095784
Pneumatic Fitting & Accessories 45095784
MULTIPLE DISTRIBUTOR, QST SERIES, STANDARD SIZE, 2.5 MM NOMINAL WIDTH, -0.95-6 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 6 MM, PNEUMATIC CONNECTION 2: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 4 MM, 153203. FREE 2 YEAR RADWELL WARRANTY

MULTIPLE DISTRIBUTOR, QST SERIES, STANDARD SIZE, 2.5 MM NOMINAL WIDTH, -0.95-6 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 6 MM, PNEUMATIC CONNECTION 2: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 4 MM, 153203. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pneumatic Fittings
Product Number 45095784
Product Name Pneumatic Fitting & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Double nipple - NPFC-D-2G14-M-P100 - Festo Corporation
Specs
Fitting Type Nipple Fitting
Connection Type Tube - Male English Straight Thread
Temperature -4 to 302 F (-20 to 150 C)
View Details
Male Elbow 1/8
Specs
Fitting Type Pipe Fitting
English Size 0.125 inch (3.17 mm)
View Details
ISO 16028 Flat Face Female Coupler with Female Thread - QFF-1216-FORB - Kuriyama of America, Inc.
Specs
Fitting Type Hose Fitting; Coupling Fitting
Connection Type Tube - Male English Straight Thread
Material Steel
View Details
Hot Tapper Machine, Pneumatic 52
Specs
Fitting Type Pipe Fitting
View Details