Festo Corporation Bulkhead push-in fitting QSSF-1/2-12-B

Description
Standard series Wide range of variants: large selection for maximum flexibility in standard applications PBT and nickel-plated brass Operating media: compressed air, vacuum, (water)
Request a Quote Datasheet
Description
Standard series Wide range of variants: large selection for maximum flexibility in standard applications PBT and nickel-plated brass Operating media: compressed air, vacuum, (water)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bulkhead push-in fitting - QSSF-1/2-12-B - Festo Corporation
Islandia, NY, United States
Bulkhead push-in fitting
QSSF-1/2-12-B
Bulkhead push-in fitting QSSF-1/2-12-B
Standard series Wide range of variants: large selection for maximum flexibility in standard applications PBT and nickel-plated brass Operating media: compressed air, vacuum, (water)
  • Standard series
  • Wide range of variants: large selection for maximum flexibility in standard applications
  • PBT and nickel-plated brass
  • Operating media: compressed air, vacuum, (water)
Supplier's Site Datasheet
Pneumatic Fitting & Accessories - 45095656 - Radwell International
Willingboro, NJ, United States
Pneumatic Fitting & Accessories
45095656
Pneumatic Fitting & Accessories 45095656
BULKHEAD FITTING, PUSH-IN, 11 MM NOMINAL WIDTH, -0.95 TO 6 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: INTERNAL THREAD G1/2, PNEUMATIC CONNECTION 2: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 12 MM, NICKEL-PLATED BRASS HOUSING, (153171). FREE 2 YEAR RADWELL WARRANTY

BULKHEAD FITTING, PUSH-IN, 11 MM NOMINAL WIDTH, -0.95 TO 6 BAR OPERATING PRESSURE, PNEUMATIC CONNECTION 1: INTERNAL THREAD G1/2, PNEUMATIC CONNECTION 2: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 12 MM, NICKEL-PLATED BRASS HOUSING, (153171). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Pneumatic Fittings Pneumatic Fittings
Product Number QSSF-1/2-12-B 45095656
Product Name Bulkhead push-in fitting Pneumatic Fitting & Accessories
Fitting Type Bulkhead Fitting Bulkhead Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Double nipple - NPFC-D-2G18-M-P100 - Festo Corporation
Specs
Fitting Type Nipple Fitting
Connection Type Tube - Male English Straight Thread
Temperature -4 to 302 F (-20 to 150 C)
View Details
3 suppliers
Barbed elbow fitting - LCNH-1/4-PK-6 - Festo Corporation
Specs
Fitting Type Tube Fitting; Elbow Fitting
Material Aluminum; Aluminum Die-cast zinc
Temperature 32 to 140 F (0 to 60 C)
View Details
Elbow fitting - LJK-3/8 - Festo Corporation
Festo Corporation
Specs
Fitting Type Elbow Fitting
Material Die-cast zinc
View Details