PUSH-IN L-FITTING, QSR SERIES, ROTATABLE, 1.4 MM NOMINAL WIDTH, -0.95-6 BAR OPERATING PRESSURE, 500 1/MIN MAX. ROTATIONAL SPEED, PNEUMATIC CONNECTION 1: EXTERNAL THREAD M5, PNEUMATIC CONNECTION 2: FOR PNEUMATIC TUBING OUTSIDE DIAMETER 4 MM, 153529. FREE 2 YEAR RADWELL WARRANTY
| Festo Corporation | Radwell International | |
|---|---|---|
| Product Category | Pneumatic Fittings | Pneumatic Fittings |
| Product Number | QSRL-M5-4 | 37296249 |
| Product Name | Push-in L-fitting, rotatable | Pneumatic Fitting & Accessories |
| Connection Type | Push-to-Connect | Push-to-Connect |