Quarktwin Technology Ltd. Datasheets for Buffer Amplifiers
Buffer amplifiers have unity gain. They are used to match impedances between two devices, or as isolators.
Buffer Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| Amplifier Circuit | |
| CMOS Amplifier 1 Circuit Push-Pull, Rail-to-Rail SOT-23-5 | |
| CMOS Amplifier 1 Circuit Rail-to-Rail Die | |
| CMOS Amplifier 1 Circuit Rail-to-Rail SC-70-5 | |
| CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5 | |
| CMOS Amplifier 2 Circuit 8-VSSOP | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 8-MSOP | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP | |
| CMOS Amplifier 4 Circuit 14-TSSOP | |
| CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail 6-USON (1.5x1) | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5 | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6 | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353) | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5 | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6 | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-THIN | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail TSOT-23-6 | |
| General Purpose Amplifier 1 Circuit SC-70-5 | |
| General Purpose Amplifier 1 Circuit SOT-23-5 | |
| General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC | |
| General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP | |
| General Purpose Amplifier 2 Circuit Push-Pull, Rail-to-Rail 10-VSSOP | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 10-DSBGA | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 10-MiniSO | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 10-VSSOP | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 10-WSON (3x3) | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2) | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SO | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-WSON (3x2.5) | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail Die | |
| General Purpose Amplifier 4 Circuit Differential, Rail-to-Rail 14-TSSOP | |
| General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO | |
| General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC | |
| General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP | |
| General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TVSOP | |
| General Purpose Amplifier 4 Circuit Rail-to-Rail 16-TSSOP | |
| Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-UDFN (1.8x1.2) |
| << Prev | Next >> |