Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV712BL LMV712BL

Description
Manufacturer: Texas Instruments Win Source Part Number: 002649-LMV712BL Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 5 V/μs Current - Input Bias: 5.5pA Voltage - Input Offset: 400μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MicroSMD (1.51x2.0) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 1.17mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 5MHz Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 002649-LMV712BL Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 5 V/μs Current - Input Bias: 5.5pA Voltage - Input Offset: 400μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MicroSMD (1.51x2.0) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 1.17mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 5MHz Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV712BL - 002649-LMV712BL - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV712BL
002649-LMV712BL
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV712BL 002649-LMV712BL
Manufacturer: Texas Instruments Win Source Part Number: 002649-LMV712BL Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 5 V/μs Current - Input Bias: 5.5pA Voltage - Input Offset: 400μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MicroSMD (1.51x2.0) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 1.17mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 5MHz Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 002649-LMV712BL
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5 V/μs
Current - Input Bias: 5.5pA
Voltage - Input Offset: 400μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MicroSMD (1.51x2.0)
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 1.17mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5MHz
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Dual SMD 5MHz Operational Amplifier IC - 687-LMV712BL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual SMD 5MHz Operational Amplifier IC
687-LMV712BL
Dual SMD 5MHz Operational Amplifier IC 687-LMV712BL
DUAL OP-AMP, 3200uV OFFSET-MAX, 5MHz BAND WIDTH, PBGA10, MICRO, MO-211BD, SMD-10 Product overview: LMV712BL from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 5MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, SMD, 5MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV712BL can be used for catalog matching and distributor lookup.

DUAL OP-AMP, 3200uV OFFSET-MAX, 5MHz BAND WIDTH, PBGA10, MICRO, MO-211BD, SMD-10 Product overview: LMV712BL from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 5MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, SMD, 5MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV712BL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV712BL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV712BL
Instrumentation, OP Amps, Buffer Amps LMV712BL
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-DSBGA

General Purpose Amplifier 2 Circuit Rail-to-Rail 10-DSBGA

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV712BL - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV712BL
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV712BL
IC OPAMP GP 2 CIRCUIT 10DSBGA

IC OPAMP GP 2 CIRCUIT 10DSBGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV712BL
Integrated Circuits (ICs) - Linear - Amplifiers LMV712BL
IC OPAMP GP 2 CIRCUIT 10DSBGA

IC OPAMP GP 2 CIRCUIT 10DSBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 002649-LMV712BL 687-LMV712BL LMV712BL LMV712BL LMV712BL
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV712BL Dual SMD 5MHz Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 volts
Source Current (IS) 1.17 milliamps 1.17 milliamps 1.17 milliamps
VOS 0.4000 millivolts 0.4000 millivolts
IBIAS 5.50E-6 µA 5.50E-6 µA
GBW 5 MHz 5 MHz
Unlock Full Specs
to access all available technical data