Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV924M LMV924M

Description
Operational Amplifier, 4 Func, 9500uV Offset-Max, BICMOS, PDSO14
Request a Quote Datasheet
Description
Operational Amplifier, 4 Func, 9500uV Offset-Max, BICMOS, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LMV924M - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 9500uV Offset-Max, BICMOS, PDSO14

Operational Amplifier, 4 Func, 9500uV Offset-Max, BICMOS, PDSO14

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV924M - 1202343-LMV924M - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV924M
1202343-LMV924M
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV924M 1202343-LMV924M
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1202343-LMV924M Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1202343-LMV924M
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now
Operational Amplifier IC - 687-LMV924M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-LMV924M
Operational Amplifier IC 687-LMV924M
IC OPAMP GP 4 CIRCUIT 14SO Product overview: LMV924M from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV924M can be used for catalog matching and distributor lookup.

IC OPAMP GP 4 CIRCUIT 14SO Product overview: LMV924M from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV924M can be used for catalog matching and distributor lookup.

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMV924M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV924M
Instrumentation, OP Amps, Buffer Amps LMV924M
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMV924M 1202343-LMV924M 687-LMV924M LMV924M
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV924M Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps
Package Type SOP; SOP14 Tube SOIC; 14-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage Obsolete Removed; Obsolete
Slew Rate 0.4500 V/µs 0.4500 V/µs
Bandwidth 1 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data