Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV862MM LMV862MM

Description
Operational Amplifier, 2 Func, 1260uV Offset-Max, CMOS, PDSO8
Request a Quote Datasheet
Description
Operational Amplifier, 2 Func, 1260uV Offset-Max, CMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LMV862MM - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 1260uV Offset-Max, CMOS, PDSO8

Operational Amplifier, 2 Func, 1260uV Offset-Max, CMOS, PDSO8

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV862MM - 1202337-LMV862MM - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV862MM
1202337-LMV862MM
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV862MM 1202337-LMV862MM
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1202337-LMV862MM Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1202337-LMV862MM
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now
Operational Amplifier IC - 687-LMV862MM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-LMV862MM
Operational Amplifier IC 687-LMV862MM
IC CMOS 2 CIRCUIT 8VSSOP Product overview: LMV862MM from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV862MM can be used for catalog matching and distributor lookup.

IC CMOS 2 CIRCUIT 8VSSOP Product overview: LMV862MM from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV862MM can be used for catalog matching and distributor lookup.

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMV862MM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV862MM
Instrumentation, OP Amps, Buffer Amps LMV862MM
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMV862MM 1202337-LMV862MM 687-LMV862MM LMV862MM
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV862MM Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps
Package Type SSOP; SOP; TSSOP; TSSOP8 Bulk SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Life Cycle Stage Obsolete Active
Slew Rate 20 V/µs 20 V/µs
Bandwidth 31 MHz
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data