Texas Instruments Instrumentation, OP Amps, Buffer Amps LMV822M-NS

Description
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Datasheet
Description
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, OP Amps, Buffer Amps - LMV822M-NS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV822M-NS
Instrumentation, OP Amps, Buffer Amps LMV822M-NS
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMV822M-NS - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV822M-NS
Integrated Circuits (ICs) - Linear - Amplifiers LMV822M-NS
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number LMV822M-NS LMV822M-NS
Product Name Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS
Source Current (IS) 0.5000 milliamps
VOS 1 millivolts
IBIAS 0.0400 µA
GBW 5.6 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2444516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP-8
Number of Pins 8
View Details
BUF634 250mA High-Speed Buffer - BUF634FKTTTE3 - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
7 suppliers
Analog - MTLM101AMH - Micross Components, Inc.
Micross Components, Inc.
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD521SD - Lingto Electronic Limited
Specs
Source Current (IS) 5 milliamps
Bandwidth 2 MHz
View Details