Texas Instruments Dual 12MHz MSOP Operational Amplifier IC LMV652MM

Description
DUAL OP-AMP, 2700uV OFFSET-MAX, 12MHz BAND WIDTH, PDSO8, MSOP-8 Product overview: LMV652MM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12MHz, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 12MHz, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV652MM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DUAL OP-AMP, 2700uV OFFSET-MAX, 12MHz BAND WIDTH, PDSO8, MSOP-8 Product overview: LMV652MM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12MHz, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 12MHz, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV652MM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 12MHz MSOP Operational Amplifier IC
687-LMV652MM
Dual 12MHz MSOP Operational Amplifier IC 687-LMV652MM
DUAL OP-AMP, 2700uV OFFSET-MAX, 12MHz BAND WIDTH, PDSO8, MSOP-8 Product overview: LMV652MM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12MHz, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 12MHz, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV652MM can be used for catalog matching and distributor lookup.

DUAL OP-AMP, 2700uV OFFSET-MAX, 12MHz BAND WIDTH, PDSO8, MSOP-8 Product overview: LMV652MM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12MHz, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 12MHz, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV652MM can be used for catalog matching and distributor lookup.

Supplier's Site
 - LMV652MM - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 2700uV Offset-Max, PDSO8

Operational Amplifier, 2 Func, 2700uV Offset-Max, PDSO8

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV652MM - 1202189-LMV652MM - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV652MM
1202189-LMV652MM
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV652MM 1202189-LMV652MM
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1202189-LMV652MM Manufacturer Homepage: www.national.com RoHS State: Request Verification Alternative Parts (Cross-Reference): LMV358M8G-13; TLV342AIDGKT; LMV652MM; LMP7716QMMX/NOPB; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1202189-LMV652MM
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): LMV358M8G-13; TLV342AIDGKT; LMV652MM; LMP7716QMMX/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now
Instrumentation, OP Amps, Buffer Amps - LMV652MM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV652MM
Instrumentation, OP Amps, Buffer Amps LMV652MM
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-LMV652MM LMV652MM 1202189-LMV652MM LMV652MM
Product Name Dual 12MHz MSOP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV652MM Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 2.7 to 5.5 volts
Slew Rate 3 V/µs 3 V/µs
Bandwidth 12 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Package Type Cut Tape SSOP; SOP; TSSOP; TSSOP8 SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

TLC2272M Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9555201QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 1500 microamps
View Details
Op Amps - 1904322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; TSSOP; Tssop
Number of Pins 14
View Details