Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1202332-LMV852MM
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Operational Amplifier, 1 Func, 1200uV Offset-Max, CMOS, PDSO8
IC CMOS 2 CIRCUIT 8VSSOP Product overview: LMV852MM from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV852MM can be used for catalog matching and distributor lookup.
Sensors, Transducers - Amplifiers - Operational Amplifier
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 1202332-LMV852MM | LMV852MM | 687-LMV852MM | LMV852MM | LMV852MM |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV852MM | Operational Amplifier IC | Sensors, Transducers - Amplifiers - Operational Amplifier | Instrumentation, OP Amps, Buffer Amps | |
| Package Type | SSOP; SOP; TSSOP; TSSOP8 | Bulk | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Life Cycle Stage | Obsolete | Active | |||
| Slew Rate | 4.5 V/µs | 4.5 V/µs | |||
| Bandwidth | 8 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |