Texas Instruments High-Performance Analog Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV711IDBVRG4 LMV711IDBVRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1055733-LMV711IDBVRG 4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 5 V/μs Current - Input Bias: 4pA Voltage - Input Offset: 400μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 1.17mA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 5MHz Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1055733-LMV711IDBVRG 4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 5 V/μs Current - Input Bias: 4pA Voltage - Input Offset: 400μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 1.17mA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 5MHz Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV711IDBVRG4 - 1055733-LMV711IDBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV711IDBVRG4
1055733-LMV711IDBVRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV711IDBVRG4 1055733-LMV711IDBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 1055733-LMV711IDBVRG 4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 5 V/μs Current - Input Bias: 4pA Voltage - Input Offset: 400μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 1.17mA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 5MHz Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1055733-LMV711IDBVRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5 V/μs
Current - Input Bias: 4pA
Voltage - Input Offset: 400μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 1.17mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 5MHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Low-Power SOT-23 Operational Amplifier IC - 687-LMV711IDBVRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power SOT-23 Operational Amplifier IC
687-LMV711IDBVRG4
Low-Power SOT-23 Operational Amplifier IC 687-LMV711IDBVRG4
Single Low-Power, RRIO Operational Amplifier with High Output Current Drive and Shutdown 6-SOT-23 -40 to 85 Product overview: LMV711IDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV711IDBVRG4 can be used for catalog matching and distributor lookup.

Single Low-Power, RRIO Operational Amplifier with High Output Current Drive and Shutdown 6-SOT-23 -40 to 85 Product overview: LMV711IDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV711IDBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV711IDBVRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV711IDBVRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV711IDBVRG4
IC OPAMP GP 1 CIRCUIT SOT23-6

IC OPAMP GP 1 CIRCUIT SOT23-6

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV711IDBVRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV711IDBVRG4
Instrumentation, OP Amps, Buffer Amps LMV711IDBVRG4
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1055733-LMV711IDBVRG4 687-LMV711IDBVRG4 LMV711IDBVRG4 LMV711IDBVRG4
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV711IDBVRG4 Low-Power SOT-23 Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 2.7 to 5.5 volts 5 volts
Source Current (IS) 1.17 milliamps 1.17 milliamps 1.17 milliamps
VOS 0.4000 millivolts 0.4000 millivolts
IBIAS 4.00E-6 µA 4.00E-6 µA
GBW 5 MHz 5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-CLC502AE-QML - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 800 V/µs
Bandwidth 150 MHz
Operating Temperature -55 C (-67 F)
View Details
5 suppliers
Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1706BSAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9088101MPA - Lingto Electronic Limited
Specs
Source Current (IS) 0.2000 milliamps
View Details