Texas Instruments High-Performance Analog Low-Power Operational Amplifier IC LMV711IDCKRE4

Description
Single Low-Power, RRIO Operational Amplifier with High Output Current Drive and Shutdown 6-SC70 -40 to 85 Product overview: LMV711IDCKRE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV711IDCKRE4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single Low-Power, RRIO Operational Amplifier with High Output Current Drive and Shutdown 6-SC70 -40 to 85 Product overview: LMV711IDCKRE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV711IDCKRE4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Power Operational Amplifier IC - 687-LMV711IDCKRE4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power Operational Amplifier IC
687-LMV711IDCKRE4
Low-Power Operational Amplifier IC 687-LMV711IDCKRE4
Single Low-Power, RRIO Operational Amplifier with High Output Current Drive and Shutdown 6-SC70 -40 to 85 Product overview: LMV711IDCKRE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV711IDCKRE4 can be used for catalog matching and distributor lookup.

Single Low-Power, RRIO Operational Amplifier with High Output Current Drive and Shutdown 6-SC70 -40 to 85 Product overview: LMV711IDCKRE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV711IDCKRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1070408-LMV711IDCKRE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1070408-LMV711IDCKRE4
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1070408-LMV711IDCKRE4
Win Source Part Number: 1070408-LMV711IDCKRE 4 Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 5V/µs Gain Bandwidth Product: 5 MHz Current - Input Bias: 4 pA Voltage - Input Offset: 400 µV Current - Supply: 1.17mA Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Base Product Number: LMV711 Product Status: Obsolete Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 5.5 V

Win Source Part Number: 1070408-LMV711IDCKRE4
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5V/µs
Gain Bandwidth Product: 5 MHz
Current - Input Bias: 4 pA
Voltage - Input Offset: 400 µV
Current - Supply: 1.17mA
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-70-6
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Base Product Number: LMV711
Product Status: Obsolete
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV711IDCKRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV711IDCKRE4
Instrumentation, OP Amps, Buffer Amps LMV711IDCKRE4
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV711IDCKRE4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV711IDCKRE4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV711IDCKRE4
IC OPAMP GP 1 CIRCUIT SC70-6

IC OPAMP GP 1 CIRCUIT SC70-6

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-LMV711IDCKRE4 1070408-LMV711IDCKRE4 LMV711IDCKRE4 LMV711IDCKRE4
Product Name Low-Power Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Supply Voltage (VS) 5 volts
Slew Rate 5 V/µs 5 V/µs 5 V/µs
Bandwidth 5 MHz 5 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data