Manufacturer: Texas Instruments
Win Source Part Number: 1202200-LMV712LDX
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Operational Amplifier, 2 Func, 3200uV Offset-Max, BICMOS
IC OPAMP GP 2 CIRCUIT 10WSON Product overview: LMV712LDX from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV712LDX can be used for catalog matching and distributor lookup.
OP Amp Dual GP R-R I/O 5.5V 10-Pin LLP EP T/R
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-WSON (3x3)
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1202200-LMV712LDX | LMV712LDX | 687-LMV712LDX | 815-LMV712LDX | LMV712LDX |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV712LDX | Operational Amplifier IC | OP Amp Dual GP R-R I/O 5.5V 10-Pin LLP EP T/R | Instrumentation, OP Amps, Buffer Amps | |
| Package Type | SOLCC10 | Bulk | 10-WFDFN Exposed Pad | ||
| Life Cycle Stage | Obsolete | Active | |||
| Slew Rate | 5 V/µs | 5.00E-6 V/µs | 5 V/µs | ||
| Bandwidth | 5 MHz | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |