Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV422MMX LMV422MMX

Description
Manufacturer: Texas Instruments Win Source Part Number: 206456-LMV422MMX Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 3.8 V/μs Current - Input Bias: 5pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 10-VSSOP Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V Operating Supply Current: 400μA Channel Output Current: 16mA Gain Bandwidth Product (GBP): 8MHz Alternative Parts (Cross-Reference): MCP625-E/UN; LMV422MMX/NOPB; LMV422MMX; LMV422MM; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 206456-LMV422MMX Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 3.8 V/μs Current - Input Bias: 5pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 10-VSSOP Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V Operating Supply Current: 400μA Channel Output Current: 16mA Gain Bandwidth Product (GBP): 8MHz Alternative Parts (Cross-Reference): MCP625-E/UN; LMV422MMX/NOPB; LMV422MMX; LMV422MM; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV422MMX - 206456-LMV422MMX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV422MMX
206456-LMV422MMX
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV422MMX 206456-LMV422MMX
Manufacturer: Texas Instruments Win Source Part Number: 206456-LMV422MMX Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 3.8 V/μs Current - Input Bias: 5pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 10-VSSOP Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V Operating Supply Current: 400μA Channel Output Current: 16mA Gain Bandwidth Product (GBP): 8MHz Alternative Parts (Cross-Reference): MCP625-E/UN; LMV422MMX/NOPB; LMV422MMX; LMV422MM; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 206456-LMV422MMX
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 3.8 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-VSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 400μA
Channel Output Current: 16mA
Gain Bandwidth Product (GBP): 8MHz
Alternative Parts (Cross-Reference): MCP625-E/UN; LMV422MMX/NOPB; LMV422MMX; LMV422MM;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now
Operational Amplifier IC - 687-LMV422MMX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-LMV422MMX
Operational Amplifier IC 687-LMV422MMX
IC OPAMP GP 2 CIRCUIT 10VSSOP Product overview: LMV422MMX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV422MMX can be used for catalog matching and distributor lookup.

IC OPAMP GP 2 CIRCUIT 10VSSOP Product overview: LMV422MMX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV422MMX can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV422MMX - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV422MMX
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV422MMX
IC OPAMP GP 2 CIRCUIT 10VSSOP

IC OPAMP GP 2 CIRCUIT 10VSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV422MMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV422MMX
Instrumentation, OP Amps, Buffer Amps LMV422MMX
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 206456-LMV422MMX 687-LMV422MMX LMV422MMX LMV422MMX
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV422MMX Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 2.7 to 5.5 volts
Source Current (IS) 0.4000 milliamps 0.4000 milliamps 0.4000 milliamps
VOS 1 millivolts 1 millivolts
IBIAS 5.00E-6 µA 5.00E-6 µA
GBW 8 MHz 8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 1899341 - RS Components, Ltd.
Specs
Standards RoHS
Package Type TQFN
Operating Range Audio Equipment
View Details
TLC2654AM Low Noise Chopper-Stabilized Advanced LinCMOS(TM) Operational Amplifier - 5962-9089504QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.6 to 16 volts
VOS 0.0100 millivolts
Quiescent Current (IQ) 2400 microamps
View Details
3 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD627AR - Lingto Electronic Limited
Specs
Source Current (IS) 0.0600 milliamps
Bandwidth 0.0800 MHz
View Details