Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV844MTX LMV844MTX

Description
Manufacturer: Texas Instruments Win Source Part Number: 1202325-LMV844MTX Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1202325-LMV844MTX Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV844MTX - 1202325-LMV844MTX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV844MTX
1202325-LMV844MTX
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV844MTX 1202325-LMV844MTX
Manufacturer: Texas Instruments Win Source Part Number: 1202325-LMV844MTX Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1202325-LMV844MTX
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now
 - LMV844MTX - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 800uV Offset-Max, CMOS, PDSO14

Operational Amplifier, 4 Func, 800uV Offset-Max, CMOS, PDSO14

Supplier's Site Datasheet
TSSOP Operational Amplifier IC - 687-LMV844MTX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TSSOP Operational Amplifier IC
687-LMV844MTX
TSSOP Operational Amplifier IC 687-LMV844MTX
IC OPAMP GP 4 CIRCUIT 14TSSOP / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP Product overview: LMV844MTX from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV844MTX can be used for catalog matching and distributor lookup.

IC OPAMP GP 4 CIRCUIT 14TSSOP / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP Product overview: LMV844MTX from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV844MTX can be used for catalog matching and distributor lookup.

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMV844MTX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV844MTX
Instrumentation, OP Amps, Buffer Amps LMV844MTX
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1202325-LMV844MTX LMV844MTX 687-LMV844MTX LMV844MTX
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV844MTX TSSOP Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps
Package Type SSOP; SOP; TSSOP; TSSOP14 Bulk SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Obsolete Active
Slew Rate 2.5 V/µs 2.5 V/µs
Bandwidth 4.5 MHz
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data