Quarktwin Technology Ltd. Datasheets for Buffer Amplifiers

Buffer amplifiers have unity gain. They are used to match impedances between two devices, or as isolators.
Buffer Amplifiers: Learn more

Page: 1 10 11 12 13 14 15 16 17 18 19 20 21 22 23 30 40 41
Product Name Notes
Amplifier Circuit
Amplifier IC Class D
CMOS Amplifier 1 Circuit Push-Pull, Rail-to-Rail 8-SOIC
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-X1SON (3x3)
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-CERDIP
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-PDIP
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC
CMOS Amplifier 4 Circuit Rail-to-Rail 16-CDIP
General Purpose Amplifier 1 Circuit 8-CDIP
General Purpose Amplifier 1 Circuit 8-CERDIP
General Purpose Amplifier 1 Circuit 8-PDIP
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit Differential 8-CDIP
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-µSMD (1.01x1.51)
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-DSBGA (1.5x1.3)
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-MDIP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-ULLGA (1.5x1.5)
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-X2QFN (1.5x1.5)
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-THIN
General Purpose Amplifier 1 Circuit SC-70-5
General Purpose Amplifier 1 Circuit TO-99-8
General Purpose Amplifier 2 Circuit 8-CDIP
General Purpose Amplifier 2 Circuit 8-Mini DIP
General Purpose Amplifier 2 Circuit 8-PDIP
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit Die
General Purpose Amplifier 2 Circuit No 8-CDIP
General Purpose Amplifier 2 Circuit No 8-PDIP
General Purpose Amplifier 2 Circuit Push-Pull 20-LCCC (8.89x8.89)
General Purpose Amplifier 2 Circuit Push-Pull 8-CDIP
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-UQFN (1.4x1.8)
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 4 Circuit 14-DIP
General Purpose Amplifier 4 Circuit 14-PDIP
General Purpose Amplifier 4 Circuit 14-SO
General Purpose Amplifier 4 Circuit 14-SOIC
General Purpose Amplifier 4 Circuit 14-TSSOP
General Purpose Amplifier 4 Circuit 16-SOIC
General Purpose Amplifier 4 Circuit No 14-CDIP
General Purpose Amplifier 4 Circuit No 14-PDIP
General Purpose Amplifier 4 Circuit Push-Pull 14-CDIP
General Purpose Amplifier 4 Circuit Push-Pull 14-SOIC
General Purpose Amplifier 4 Circuit Push-Pull 20-LCCC (8.89x8.89)
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
J-FET Amplifier 1 Circuit 8-CDIP
Logarithmic Amplifier 1 Circuit 16-VQFN (4x4)
Logarithmic and Log Ratio Amplifier 1 Circuit 14-CDIP
Logarithmic and Log Ratio Amplifier 1 Circuit 14-SOIC
Logarithmic and Log Ratio Amplifier 1 Circuit 8-SOIC
Logarithmic and Log Ratio Amplifier 1 Circuit No 14-SOIC
Logarithmic and Log Ratio Amplifier 1 Circuit No 8-SOIC
Power Amplifier 4 Circuit 25-HZIP
Sample and Hold Amplifier 1 Circuit Single-Ended TO-99-8
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

<< Prev Next >>