Manufacturer: Texas Instruments
Win Source Part Number: 071651-LMV791MKX
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 11.5 V/μs
Current - Input Bias: 0.1pA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-6
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 1.15mA
Channel Output Current: 60mA
Gain Bandwidth Product (GBP): 17MHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
OP-AMP, 1650uV OFFSET-MAX, 14MHz BAND WIDTH, PDSO6, TSOT-23, 6 PIN Product overview: LMV791MKX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 14MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV791MKX can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail TSOT-23-6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 071651-LMV791MKX | 687-LMV791MKX | LMV791MKX |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV791MKX | 14MHz Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | |
| Source Current (IS) | 1.15 milliamps | 1.15 milliamps | |
| VOS | 0.1000 millivolts | 0.1000 millivolts | |
| IBIAS | 1.00E-7 µA | 1.00E-7 µA | |
| GBW | 17 MHz | 17 MHz |