Manufacturer: Texas Instruments
Win Source Part Number: 1055736-LMV712BLX
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5 V/μs
Current - Input Bias: 5.5pA
Voltage - Input Offset: 400μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MicroSMD (1.51x2.0)
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 1.17mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5MHz
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
DUAL OP-AMP, 3200uV OFFSET-MAX, 5MHz BAND WIDTH, PBGA10, MICRO, MO-211BD, SMD-10 Product overview: LMV712BLX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 5MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, SMD, 5MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV712BLX can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-DSBGA
IC OPAMP GP 2 CIRCUIT 10MICROSMD
IC OPAMP GP 2 CIRCUIT 10DSBGA
IC OPAMP GP 2 CIRCUIT 10DSBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1055736-LMV712BLX | 687-LMV712BLX | LMV712BLX | 815-LMV712BLX | LMV712BLX | LMV712BLX |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV712BLX | Dual SMD 5MHz Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 2 CIRCUIT 10MICROSMD | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts | |||
| Source Current (IS) | 1.17 milliamps | 1.17 milliamps | 1.17 milliamps | |||
| VOS | 0.4000 millivolts | 0.4000 millivolts | ||||
| IBIAS | 5.50E-6 µA | 5.50E-6 µA | ||||
| GBW | 5 MHz | 5 MHz |