Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV924MT LMV924MT

Description
Operational Amplifier, 4 Func, 9500uV Offset-Max, BICMOS, PDSO14
Request a Quote Datasheet
Description
Operational Amplifier, 4 Func, 9500uV Offset-Max, BICMOS, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LMV924MT - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 9500uV Offset-Max, BICMOS, PDSO14

Operational Amplifier, 4 Func, 9500uV Offset-Max, BICMOS, PDSO14

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV924MT - 1202344-LMV924MT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV924MT
1202344-LMV924MT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV924MT 1202344-LMV924MT
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1202344-LMV924MT Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1202344-LMV924MT
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Operational Amplifier IC
687-LMV924MT
Operational Amplifier IC 687-LMV924MT
IC OPAMP GP 4 CIRCUIT 14TSSOP Product overview: LMV924MT from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV924MT can be used for catalog matching and distributor lookup.

IC OPAMP GP 4 CIRCUIT 14TSSOP Product overview: LMV924MT from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV924MT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV924MT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV924MT
Instrumentation, OP Amps, Buffer Amps LMV924MT
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMV924MT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV924MT
Integrated Circuits (ICs) - Linear - Amplifiers LMV924MT
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMV924MT 1202344-LMV924MT 687-LMV924MT LMV924MT LMV924MT
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV924MT Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Package Type SSOP; SOP; TSSOP; TSSOP14 Tube SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) Surface Mount
Life Cycle Stage Obsolete Removed; Obsolete Removed
Slew Rate 0.4500 V/µs 0.4500 V/µs 4.50E-7 V/µs
Bandwidth 1 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

INA121 FET-Input, Low Power Instrumentation Amplifier - INA121UA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 96 dB
View Details
9 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9063301MCA - Lingto Electronic Limited
Specs
Source Current (IS) 10 milliamps
Bandwidth 4 MHz
View Details
Op Amps - 108426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 8
View Details