Ohmite Manufacturing Co. Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 5 6 7 8 9 10 11 12 13 14 15 16 17 20 30 36
Product Name Notes
BA Series Aluminum Cased The Ohmite BA series aluminum cased resistors are idea for Dynamic Braking, Motor Starting and other power control applications. The rugged design uses wirewound on ceramic...
Wire Element Four Terminal Precision Current Sense The CS3 Series utilizes state of the art technology to achieve highly reliable non-inductive performance. The CS3 is ideal for current monitoring and...
Available in two sizes ARCOL’s CRS utilizes Electron Beam Welding technology to connect its Manganin or NiCr element to heavy copper connectors. Suitable for typical applications such as Solar Inverters,...
The CS10 Series utilizes state of the art technology to achieve highly reliable non-inductive performance. The CS10 is ideal for current monitoring and control applications. The 4 terminal Kelvin connect...
The CS5 is a high power precision current sensing resistor designed with four terminals. This resistor series is distinguished by excellent long term stability & TCR. The Kelvin connections allow...

<< Prev Next >>