Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats CMU2531E

Description
25k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 2W Solder Lug
Request a Quote Datasheet
Description
25k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 2W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - CMU2531E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
CMU2531E-ND
Rotary Potentiometers, Rheostats CMU2531E-ND
25k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 2W Solder Lug

25k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 2W Solder Lug

Buy Now Datasheet
Potentiometer, 25Kohm, 2W; Track Resistance Ohmite - 64K4074 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 25Kohm, 2W; Track Resistance Ohmite
64K4074
Potentiometer, 25Kohm, 2W; Track Resistance Ohmite 64K4074
POTENTIOMETER, 25KOHM, 2W; Track Resistance:25kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:-; Product Range:CMU Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm; No. of Gangs:1RoHS Compliant: Yes

POTENTIOMETER, 25KOHM, 2W; Track Resistance:25kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:-; Product Range:CMU Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm; No. of Gangs:1RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
CMU2531E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats CMU2531E
POT 25K OHM 2W CARBON LINEAR

POT 25K OHM 2W CARBON LINEAR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number CMU2531E-ND 64K4074 CMU2531E
Product Name Rotary Potentiometers, Rheostats Potentiometer, 25Kohm, 2W; Track Resistance Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Carbon Composition
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers