Ohmite Manufacturing Co. OHM Bracket Mount C300KR10

Description
RESISTOR, 0.1 OHM, 300 WATT, FIXED,
Datasheet
Description
RESISTOR, 0.1 OHM, 300 WATT, FIXED,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OHM Bracket Mount - C300KR10 - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Bracket Mount
C300KR10
OHM Bracket Mount C300KR10
RESISTOR, 0.1 OHM, 300 WATT, FIXED,

RESISTOR, 0.1 OHM, 300 WATT, FIXED,

Supplier's Site
Resistor, Power, 0.1 Ohm, 300W, 10%; Resistance Ohmite - 05F1718 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 0.1 Ohm, 300W, 10%; Resistance Ohmite
05F1718
Resistor, Power, 0.1 Ohm, 300W, 10%; Resistance Ohmite 05F1718
RESISTOR, POWER, 0.1 OHM, 300W, 10%; Resistance:0.1ohm; Product Range:280 Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: No

RESISTOR, POWER, 0.1 OHM, 300W, 10%; Resistance:0.1ohm; Product Range:280 Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: No

Supplier's Site
Chassis Mount Resistors - C300KR10 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
C300KR10
Chassis Mount Resistors C300KR10
RES CHAS MNT 0.1 OHM 10% 300W

RES CHAS MNT 0.1 OHM 10% 300W

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number C300KR10 05F1718 C300KR10
Product Name OHM Bracket Mount Resistor, Power, 0.1 Ohm, 300W, 10%; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor
Technology / Construction Wirewound Wirewound
Resistance Range 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details