Ohmite Manufacturing Co. Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats CMU1052E

Description
POT 1M OHM 2W CARBON LINEAR
Description
POT 1M OHM 2W CARBON LINEAR

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
CMU1052E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats CMU1052E
POT 1M OHM 2W CARBON LINEAR

POT 1M OHM 2W CARBON LINEAR

Supplier's Site
Potentiometer, 1Mohm, 2W; Track Resistance Ohmite - 64K4065 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 1Mohm, 2W; Track Resistance Ohmite
64K4065
Potentiometer, 1Mohm, 2W; Track Resistance Ohmite 64K4065
POTENTIOMETER, 1MOHM, 2W; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:-; Product Range:CMU Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm; No. of Gangs:1 RoHS Compliant: Yes

POTENTIOMETER, 1MOHM, 2W; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:-; Product Range:CMU Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMU1052E 64K4065
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer, 1Mohm, 2W; Track Resistance Ohmite
Resistance Range 1.00E6 ohms
Tolerance 20 +/- %
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details