Ohmite Manufacturing Co. Through Hole Resistors B8J4K5E

Description
8W 4500 OHMS VIT 5%
Request a Quote Datasheet
Description
8W 4500 OHMS VIT 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B8J4K5E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B8J4K5E-ND
Through Hole Resistors B8J4K5E-ND
8W 4500 OHMS VIT 5%

8W 4500 OHMS VIT 5%

Buy Now Datasheet
Wirewound Resistor, 4.5Kohm, 8W, 5%; Resistance Ohmite - 64K3959 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 4.5Kohm, 8W, 5%; Resistance Ohmite
64K3959
Wirewound Resistor, 4.5Kohm, 8W, 5%; Resistance Ohmite 64K3959
WIREWOUND RESISTOR, 4.5KOHM, 8W, 5%; Resistance:4.5kohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 4.5KOHM, 8W, 5%; Resistance:4.5kohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number B8J4K5E-ND 64K3959
Product Name Through Hole Resistors Wirewound Resistor, 4.5Kohm, 8W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 4500 ohms 4500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details