Ohmite Manufacturing Co. Thick Film Resistor Cabinet Kit; Kit Contents Ohmite CAB-LVK

Description
THICK FILM RESISTOR CABINET KIT; Kit Contents:350-Pcs of 0.001ohm to 0.05ohm Thick Film Current Sense Resistors; Power Rating:500mW, 750mW, 1W & 2W; Range of Resistor Values:0.001ohm to 0.05ohm; Resistance Tolerance:± 0.5%, ± 1% RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR CABINET KIT; Kit Contents:350-Pcs of 0.001ohm to 0.05ohm Thick Film Current Sense Resistors; Power Rating:500mW, 750mW, 1W & 2W; Range of Resistor Values:0.001ohm to 0.05ohm; Resistance Tolerance:± 0.5%, ± 1% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor Cabinet Kit; Kit Contents Ohmite - 13T1748 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Cabinet Kit; Kit Contents Ohmite
13T1748
Thick Film Resistor Cabinet Kit; Kit Contents Ohmite 13T1748
THICK FILM RESISTOR CABINET KIT; Kit Contents:350-Pcs of 0.001ohm to 0.05ohm Thick Film Current Sense Resistors; Power Rating:500mW, 750mW, 1W & 2W; Range of Resistor Values:0.001ohm to 0.05ohm; Resistance Tolerance:± 0.5%, ± 1% RoHS Compliant: Yes

THICK FILM RESISTOR CABINET KIT; Kit Contents:350-Pcs of 0.001ohm to 0.05ohm Thick Film Current Sense Resistors; Power Rating:500mW, 750mW, 1W & 2W; Range of Resistor Values:0.001ohm to 0.05ohm; Resistance Tolerance:± 0.5%, ± 1% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 13T1748
Product Name Thick Film Resistor Cabinet Kit; Kit Contents Ohmite
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details