Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats CCU1031E

Description
10k Ohm 2 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 2W Solder Lug
Request a Quote Datasheet
Description
10k Ohm 2 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 2W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - CCU1031E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
CCU1031E-ND
Rotary Potentiometers, Rheostats CCU1031E-ND
10k Ohm 2 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 2W Solder Lug

10k Ohm 2 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 2W Solder Lug

Buy Now Datasheet
Potentiometer, 10Kohm, 2W; Track Resistance Ohmite - 64K4023 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 10Kohm, 2W; Track Resistance Ohmite
64K4023
Potentiometer, 10Kohm, 2W; Track Resistance Ohmite 64K4023
POTENTIOMETER, 10KOHM, 2W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:-; Product Range:CCU Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:1.16"; No. of Gangs:1 RoHS Compliant: Yes

POTENTIOMETER, 10KOHM, 2W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:-; Product Range:CCU Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:1.16"; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
CCU1031E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats CCU1031E
POT 10K OHM 2W CARBON LINEAR

POT 10K OHM 2W CARBON LINEAR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number CCU1031E-ND 64K4023 CCU1031E
Product Name Rotary Potentiometers, Rheostats Potentiometer, 10Kohm, 2W; Track Resistance Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Carbon Composition
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers