Ohmite Manufacturing Co. Chassis Mount Resistors C300K3R1E

Description
3.1 Ohms ±10% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3.1 Ohms ±10% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - C300K3R1E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
C300K3R1E-ND
Chassis Mount Resistors C300K3R1E-ND
3.1 Ohms ±10% 300W Wirewound Chassis Mount Resistor

3.1 Ohms ±10% 300W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor;Wirewound;Res 3.1 Ohms;Pwr-Rtg300 W;Tol 10%;Lug;Vitreous Enamel - 70023552 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 3.1 Ohms;Pwr-Rtg300 W;Tol 10%;Lug;Vitreous Enamel
70023552
Resistor;Wirewound;Res 3.1 Ohms;Pwr-Rtg300 W;Tol 10%;Lug;Vitreous Enamel 70023552
280 Series — Fixed Vitreous Enamel High Power Corrib® Resistors Corrib® resistors are ideal for applications involving high currents at very low resistance values – as low as 0.1 ohm at 300 watts. These large, heavy-duty resistors are designed to withstand frequent start-stop cycles characteristic of motor starting, dynamic breaking and other similar applications. They are manufactured with corrugated resistive wire. Ribbed construction aids in rapid cooling. To accelerate cooling, the wire is securely fused to the ceramic core by a protective vitreous enamel coating to improve durability. Corrib® resistors are hollow-core units, which can be securely fastened to chassis surfaces with the same thru bolts and brackets used with the 210/270 series resistors. Tolerance: ±10%. Length: 8.5". Outer Diameter: 1.125". Overall Height: 1.895".

280 Series — Fixed Vitreous Enamel High Power Corrib® Resistors
Corrib® resistors are ideal for applications involving high currents at very low resistance values – as low as 0.1 ohm at 300 watts. These large, heavy-duty resistors are designed to withstand frequent start-stop cycles characteristic of motor starting, dynamic breaking and other similar applications. They are manufactured with corrugated resistive wire. Ribbed construction aids in rapid cooling. To accelerate cooling, the wire is securely fused to the ceramic core by a protective vitreous enamel coating to improve durability. Corrib® resistors are hollow-core units, which can be securely fastened to chassis surfaces with the same thru bolts and brackets used with the 210/270 series resistors. Tolerance: ±10%. Length: 8.5". Outer Diameter: 1.125". Overall Height: 1.895".

Supplier's Site
Resistor, Power, 3.1 Ohm, 300W, 10%; Resistance Ohmite - 64K4152 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 3.1 Ohm, 300W, 10%; Resistance Ohmite
64K4152
Resistor, Power, 3.1 Ohm, 300W, 10%; Resistance Ohmite 64K4152
RESISTOR, POWER, 3.1 OHM, 300W, 10%; Resistance:3.1ohm; Product Range:280 Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RESISTOR, POWER, 3.1 OHM, 300W, 10%; Resistance:3.1ohm; Product Range:280 Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - C300K3R1E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
C300K3R1E
Chassis Mount Resistors C300K3R1E
RES CHAS MNT 3.1 OHM 10% 300W

RES CHAS MNT 3.1 OHM 10% 300W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number C300K3R1E-ND 70023552 64K4152 C300K3R1E
Product Name Chassis Mount Resistors Resistor;Wirewound;Res 3.1 Ohms;Pwr-Rtg300 W;Tol 10%;Lug;Vitreous Enamel Resistor, Power, 3.1 Ohm, 300W, 10%; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 3.1 ohms 3.1 ohms 3.1 ohms 3.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2-1623746-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-BPR58CFTR68JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details