Ohmite Manufacturing Co. Through Hole Resistors B8J2K0E

Description
2 kOhms ±5% 8W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
2 kOhms ±5% 8W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B8J2K0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B8J2K0E-ND
Through Hole Resistors B8J2K0E-ND
2 kOhms ±5% 8W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

2 kOhms ±5% 8W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 2Kohm, 8W, 5%; Resistance Ohmite - 64K3939 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2Kohm, 8W, 5%; Resistance Ohmite
64K3939
Wirewound Resistor, 2Kohm, 8W, 5%; Resistance Ohmite 64K3939
WIREWOUND RESISTOR, 2KOHM, 8W, 5%; Resistance:2kohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Diameter:7.94mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 2KOHM, 8W, 5%; Resistance:2kohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Diameter:7.94mmRoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 2 Kilohms;Pwr-Rtg 8 W;Tol 5%;Axial;Vitreous Enamel - 70023700 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 2 Kilohms;Pwr-Rtg 8 W;Tol 5%;Axial;Vitreous Enamel
70023700
Resistor;Wirewound;Res 2 Kilohms;Pwr-Rtg 8 W;Tol 5%;Axial;Vitreous Enamel 70023700
These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number B8J2K0E-ND 64K3939 70023700
Product Name Through Hole Resistors Wirewound Resistor, 2Kohm, 8W, 5%; Resistance Ohmite Resistor;Wirewound;Res 2 Kilohms;Pwr-Rtg 8 W;Tol 5%;Axial;Vitreous Enamel
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Axial Axial Leaded Axial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details