Ohmite Manufacturing Co. Through Hole Resistors B8J3K0E

Description
3 kOhms ±5% 8W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
3 kOhms ±5% 8W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B8J3K0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B8J3K0E-ND
Through Hole Resistors B8J3K0E-ND
3 kOhms ±5% 8W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

3 kOhms ±5% 8W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 3 Kilohms;Pwr-Rtg 8 W;Tol 5%;Axial;Vitreous Enamel - 70022639 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 3 Kilohms;Pwr-Rtg 8 W;Tol 5%;Axial;Vitreous Enamel
70022639
Resistor;Wirewound;Res 3 Kilohms;Pwr-Rtg 8 W;Tol 5%;Axial;Vitreous Enamel 70022639
These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

Supplier's Site
Wirewound Resistor, 3Kohm, 8W, 5%; Resistance Ohmite - 64K3951 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3Kohm, 8W, 5%; Resistance Ohmite
64K3951
Wirewound Resistor, 3Kohm, 8W, 5%; Resistance Ohmite 64K3951
WIREWOUND RESISTOR, 3KOHM, 8W, 5%; Resistance:3kohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Diameter:7.94mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 3KOHM, 8W, 5%; Resistance:3kohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Diameter:7.94mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number B8J3K0E-ND 70022639 64K3951
Product Name Through Hole Resistors Resistor;Wirewound;Res 3 Kilohms;Pwr-Rtg 8 W;Tol 5%;Axial;Vitreous Enamel Wirewound Resistor, 3Kohm, 8W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Axial Leads Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details