Ohmite Manufacturing Co. Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats CU5001E

Description
POT 50 OHM 2W CARBON LINEAR
Description
POT 50 OHM 2W CARBON LINEAR

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
CU5001E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats CU5001E
POT 50 OHM 2W CARBON LINEAR

POT 50 OHM 2W CARBON LINEAR

Supplier's Site
Potentiometer, 50 Ohm, 2W; Track Resistance Ohmite - 64K4124 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 50 Ohm, 2W; Track Resistance Ohmite
64K4124
Potentiometer, 50 Ohm, 2W; Track Resistance Ohmite 64K4124
POTENTIOMETER, 50 OHM, 2W; Track Resistance:50ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:-; Product Range:CU Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm; No. of Gangs:1 RoHS Compliant: Yes

POTENTIOMETER, 50 OHM, 2W; Track Resistance:50ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:-; Product Range:CU Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CU5001E 64K4124
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer, 50 Ohm, 2W; Track Resistance Ohmite
Resistance Range 50 ohms
Tolerance 10 +/- %
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details