Ohmite Manufacturing Co. Wirewound Resistor, 25 Ohm, 100W, 10%; Resistance Ohmite D100K25R

Description
WIREWOUND RESISTOR, 25 OHM, 100W, 10%; Resistance:25ohm; Product Range:D100 Series; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:2.845kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No
Description
WIREWOUND RESISTOR, 25 OHM, 100W, 10%; Resistance:25ohm; Product Range:D100 Series; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:2.845kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 25 Ohm, 100W, 10%; Resistance Ohmite - 02F2249 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 25 Ohm, 100W, 10%; Resistance Ohmite
02F2249
Wirewound Resistor, 25 Ohm, 100W, 10%; Resistance Ohmite 02F2249
WIREWOUND RESISTOR, 25 OHM, 100W, 10%; Resistance:25ohm; Product Range:D100 Series; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:2.845kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

WIREWOUND RESISTOR, 25 OHM, 100W, 10%; Resistance:25ohm; Product Range:D100 Series; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:2.845kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

Supplier's Site
OHM Bracket Mount - D100K25R - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Bracket Mount
D100K25R
OHM Bracket Mount D100K25R
RESISTOR, 25 OHM, 100 WATT, ADJ

RESISTOR, 25 OHM, 100 WATT, ADJ

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Resistors Resistors
Product Number 02F2249 D100K25R
Product Name Wirewound Resistor, 25 Ohm, 100W, 10%; Resistance Ohmite OHM Bracket Mount
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 25 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details