Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats CMU1521E

Description
1.5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 2W Solder Lug
Request a Quote Datasheet
Description
1.5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 2W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - CMU1521E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
CMU1521E-ND
Rotary Potentiometers, Rheostats CMU1521E-ND
1.5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 2W Solder Lug

1.5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 2W Solder Lug

Buy Now Datasheet
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
CMU1521E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats CMU1521E
POT 1.5K OHM 2W CARBON LINEAR

POT 1.5K OHM 2W CARBON LINEAR

Supplier's Site
Potentiometer, 1.5Kohm, 10%; Track Resistance Ohmite - 64K4067 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 1.5Kohm, 10%; Track Resistance Ohmite
64K4067
Potentiometer, 1.5Kohm, 10%; Track Resistance Ohmite 64K4067
POTENTIOMETER, 1.5KOHM, 10%; Track Resistance:1.5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:CMU Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

POTENTIOMETER, 1.5KOHM, 10%; Track Resistance:1.5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:CMU Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number CMU1521E-ND CMU1521E 64K4067
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer, 1.5Kohm, 10%; Track Resistance Ohmite
Technology / Construction Carbon Composition
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details