Ohmite Manufacturing Co. Chassis Mount Resistors C300KR12E

Description
120 mOhms ±10% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
120 mOhms ±10% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - C300KR12E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
C300KR12E-ND
Chassis Mount Resistors C300KR12E-ND
120 mOhms ±10% 300W Wirewound Chassis Mount Resistor

120 mOhms ±10% 300W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - C300KR12E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
C300KR12E
Chassis Mount Resistors C300KR12E
RES CHAS MNT 0.12 OHM 10% 300W

RES CHAS MNT 0.12 OHM 10% 300W

Supplier's Site Datasheet
Resistor, Power, 0.12 Ohm, 300W, 10%; Resistance Ohmite - 64K4135 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 0.12 Ohm, 300W, 10%; Resistance Ohmite
64K4135
Resistor, Power, 0.12 Ohm, 300W, 10%; Resistance Ohmite 64K4135
RESISTOR, POWER, 0.12 OHM, 300W, 10%; Resistance:0.12ohm; Product Range:280 Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RESISTOR, POWER, 0.12 OHM, 300W, 10%; Resistance:0.12ohm; Product Range:280 Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number C300KR12E-ND C300KR12E 64K4135
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor, Power, 0.12 Ohm, 300W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 0.1200 ohms 0.1200 ohms 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details