Ohmite Manufacturing Co. Through Hole Resistors B8J150E

Description
8W 150 OHMS VIT 5%
Request a Quote Datasheet
Description
8W 150 OHMS VIT 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B8J150E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B8J150E-ND
Through Hole Resistors B8J150E-ND
8W 150 OHMS VIT 5%

8W 150 OHMS VIT 5%

Buy Now Datasheet
Resistor, Wirewound, 150 Ohm, 8W, 5%; Resistance Ohmite - 64K3937 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 150 Ohm, 8W, 5%; Resistance Ohmite
64K3937
Resistor, Wirewound, 150 Ohm, 8W, 5%; Resistance Ohmite 64K3937
RESISTOR, WIREWOUND, 150 OHM, 8W, 5%; Resistance:150ohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

RESISTOR, WIREWOUND, 150 OHM, 8W, 5%; Resistance:150ohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number B8J150E-ND 64K3937
Product Name Through Hole Resistors Resistor, Wirewound, 150 Ohm, 8W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details