Ohmite Manufacturing Co. Chassis Mount Resistors C300KR31E

Description
310 mOhms ±10% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
310 mOhms ±10% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - C300KR31E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
C300KR31E-ND
Chassis Mount Resistors C300KR31E-ND
310 mOhms ±10% 300W Wirewound Chassis Mount Resistor

310 mOhms ±10% 300W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - C300KR31E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
C300KR31E
Chassis Mount Resistors C300KR31E
RES CHAS MNT 0.31 OHM 10% 300W

RES CHAS MNT 0.31 OHM 10% 300W

Supplier's Site Datasheet
Resistor, Power, 0.31 Ohm, 300W, 10%; Resistance Ohmite - 64K4138 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 0.31 Ohm, 300W, 10%; Resistance Ohmite
64K4138
Resistor, Power, 0.31 Ohm, 300W, 10%; Resistance Ohmite 64K4138
RESISTOR, POWER, 0.31 OHM, 300W, 10%; Resistance:0.31ohm; Product Range:280 Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RESISTOR, POWER, 0.31 OHM, 300W, 10%; Resistance:0.31ohm; Product Range:280 Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number C300KR31E-ND C300KR31E 64K4138
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor, Power, 0.31 Ohm, 300W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 0.3100 ohms 0.3100 ohms 0.3100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers