Ohmite Manufacturing Co. Through Hole Resistors B5J5K1E

Description
5.1 kOhms ±5% 5.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
5.1 kOhms ±5% 5.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B5J5K1E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B5J5K1E-ND
Through Hole Resistors B5J5K1E-ND
5.1 kOhms ±5% 5.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

5.1 kOhms ±5% 5.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Res, 5K1, 5.25W, Axial, Wirewound; Resistance Ohmite - 64K3893 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 5.25W, Axial, Wirewound; Resistance Ohmite
64K3893
Res, 5K1, 5.25W, Axial, Wirewound; Resistance Ohmite 64K3893
RES, 5K1, 5.25W, AXIAL, WIREWOUND; Resistance:5.1kohm; Product Range:B5 Series; Power Rating:5.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:187V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RES, 5K1, 5.25W, AXIAL, WIREWOUND; Resistance:5.1kohm; Product Range:B5 Series; Power Rating:5.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:187V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number B5J5K1E-ND 64K3893
Product Name Through Hole Resistors Res, 5K1, 5.25W, Axial, Wirewound; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 2123523 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R514JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details