Ohmite Manufacturing Co. Chassis Mount Resistors C300KR25E

Description
250 mOhms ±10% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
250 mOhms ±10% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - C300KR25E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
C300KR25E-ND
Chassis Mount Resistors C300KR25E-ND
250 mOhms ±10% 300W Wirewound Chassis Mount Resistor

250 mOhms ±10% 300W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor;Wirewound;Res 0.25 Ohms;Pwr-Rtg 300 W;Tol 10%;Lug;Vitreous Enamel - 70024290 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 0.25 Ohms;Pwr-Rtg 300 W;Tol 10%;Lug;Vitreous Enamel
70024290
Resistor;Wirewound;Res 0.25 Ohms;Pwr-Rtg 300 W;Tol 10%;Lug;Vitreous Enamel 70024290
280 Series — Fixed Vitreous Enamel High Power Corrib® Resistors Corrib® resistors are ideal for applications involving high currents at very low resistance values – as low as 0.1 ohm at 300 watts. These large, heavy-duty resistors are designed to withstand frequent start-stop cycles characteristic of motor starting, dynamic breaking and other similar applications. They are manufactured with corrugated resistive wire. Ribbed construction aids in rapid cooling. To accelerate cooling, the wire is securely fused to the ceramic core by a protective vitreous enamel coating to improve durability. Corrib® resistors are hollow-core units, which can be securely fastened to chassis surfaces with the same thru bolts and brackets used with the 210/270 series resistors. Tolerance: ±10%. Length: 8.5". Outer Diameter: 1.125". Overall Height: 1.895".

280 Series — Fixed Vitreous Enamel High Power Corrib® Resistors
Corrib® resistors are ideal for applications involving high currents at very low resistance values – as low as 0.1 ohm at 300 watts. These large, heavy-duty resistors are designed to withstand frequent start-stop cycles characteristic of motor starting, dynamic breaking and other similar applications. They are manufactured with corrugated resistive wire. Ribbed construction aids in rapid cooling. To accelerate cooling, the wire is securely fused to the ceramic core by a protective vitreous enamel coating to improve durability. Corrib® resistors are hollow-core units, which can be securely fastened to chassis surfaces with the same thru bolts and brackets used with the 210/270 series resistors. Tolerance: ±10%. Length: 8.5". Outer Diameter: 1.125". Overall Height: 1.895".

Supplier's Site
Chassis Mount Resistors - C300KR25E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
C300KR25E
Chassis Mount Resistors C300KR25E
RES CHAS MNT 0.25 OHM 10% 300W

RES CHAS MNT 0.25 OHM 10% 300W

Supplier's Site Datasheet
Resistor, Power, 0.25 Ohm, 300W, 10%; Resistance Ohmite - 64K4137 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 0.25 Ohm, 300W, 10%; Resistance Ohmite
64K4137
Resistor, Power, 0.25 Ohm, 300W, 10%; Resistance Ohmite 64K4137
RESISTOR, POWER, 0.25 OHM, 300W, 10%; Resistance:0.25ohm; Product Range:280 Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RESISTOR, POWER, 0.25 OHM, 300W, 10%; Resistance:0.25ohm; Product Range:280 Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number C300KR25E-ND 70024290 C300KR25E 64K4137
Product Name Chassis Mount Resistors Resistor;Wirewound;Res 0.25 Ohms;Pwr-Rtg 300 W;Tol 10%;Lug;Vitreous Enamel Chassis Mount Resistors Resistor, Power, 0.25 Ohm, 300W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 0.2500 ohms 0.2500 ohms 0.2500 ohms 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details