Ohmite Manufacturing Co. Through Hole Resistors B8J1K25E

Description
1.25 kOhms ±5% 8W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
1.25 kOhms ±5% 8W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B8J1K25E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B8J1K25E-ND
Through Hole Resistors B8J1K25E-ND
1.25 kOhms ±5% 8W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

1.25 kOhms ±5% 8W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 1.25Kohm, 8W, 5%; Resistance Ohmite - 64K3924 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1.25Kohm, 8W, 5%; Resistance Ohmite
64K3924
Wirewound Resistor, 1.25Kohm, 8W, 5%; Resistance Ohmite 64K3924
WIREWOUND RESISTOR, 1.25KOHM, 8W, 5%; Resistance:1.25kohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 1.25KOHM, 8W, 5%; Resistance:1.25kohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number B8J1K25E-ND 64K3924
Product Name Through Hole Resistors Wirewound Resistor, 1.25Kohm, 8W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R224JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1580268 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details