Ohmite Manufacturing Co. Through Hole Resistors B5J7R5E

Description
7.5 Ohms ±5% 5.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
7.5 Ohms ±5% 5.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B5J7R5E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B5J7R5E-ND
Through Hole Resistors B5J7R5E-ND
7.5 Ohms ±5% 5.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

7.5 Ohms ±5% 5.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor,wirewound,7.5Ohms,187Wv,5+/-% Tol,-260,260Ppm-Tc Rohs Compliant Ohmite - 64K3910 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,wirewound,7.5Ohms,187Wv,5+/-% Tol,-260,260Ppm-Tc Rohs Compliant Ohmite
64K3910
Resistor,wirewound,7.5Ohms,187Wv,5+/-% Tol,-260,260Ppm-Tc Rohs Compliant Ohmite 64K3910
Resistor,Wirewound,7 .5Ohms,187WV,5+/-% Tol,-260,260ppm-TC RoHS Compliant: Yes

Resistor,Wirewound,7.5Ohms,187WV,5+/-% Tol,-260,260ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number B5J7R5E-ND 64K3910
Product Name Through Hole Resistors Resistor,wirewound,7.5Ohms,187Wv,5+/-% Tol,-260,260Ppm-Tc Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details