Ohmite Manufacturing Co. Through Hole Resistors B8J1K2E

Description
8W 1200 OHMS VIT 5%
Request a Quote Datasheet
Description
8W 1200 OHMS VIT 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B8J1K2E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B8J1K2E-ND
Through Hole Resistors B8J1K2E-ND
8W 1200 OHMS VIT 5%

8W 1200 OHMS VIT 5%

Buy Now Datasheet
Wirewound Resistor, 1.2Kohm, 8W, 5%; Resistance Ohmite - 64K3923 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1.2Kohm, 8W, 5%; Resistance Ohmite
64K3923
Wirewound Resistor, 1.2Kohm, 8W, 5%; Resistance Ohmite 64K3923
WIREWOUND RESISTOR, 1.2KOHM, 8W, 5%; Resistance:1.2kohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 1.2KOHM, 8W, 5%; Resistance:1.2kohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number B8J1K2E-ND 64K3923
Product Name Through Hole Resistors Wirewound Resistor, 1.2Kohm, 8W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 1200 ohms 1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details