Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats CLU3531E

Description
35k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 2W Solder Lug
Request a Quote Datasheet
Description
35k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 2W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - CLU3531E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
CLU3531E-ND
Rotary Potentiometers, Rheostats CLU3531E-ND
35k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 2W Solder Lug

35k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 2W Solder Lug

Buy Now Datasheet
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
1101805-CLU3531E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 1101805-CLU3531E
Win Source Part Number: 1101805-CLU3531E Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Series: CLU Termination Style: Solder Lug Package: Bulk Standard Package: 2 Tolerance: ±10% Power (Watts): 2W Actuator Type: Slotted Actuator Length: 0.625" (15.88mm) Resistance (Ohms): 35k Bushing Thread: 1/4-32 Number of Turns: 1 Adjustment Type: User Defined Resistive Material: Carbon Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 312° Actuator Diameter: 0.125" (3.18mm) Size - Body: Round - 1.157" Dia (29.40mm) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): CMU3531E; CMU3531; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable HTSUS: 8533.40.8070 Mfr: Ohmite Other Names: OHCLU3531E,OHCLU3531 E-ND,2266-CLU3531E

Win Source Part Number: 1101805-CLU3531E
Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats
Series: CLU
Termination Style: Solder Lug
Package: Bulk
Standard Package: 2
Tolerance: ±10%
Power (Watts): 2W
Actuator Type: Slotted
Actuator Length: 0.625" (15.88mm)
Resistance (Ohms): 35k
Bushing Thread: 1/4-32
Number of Turns: 1
Adjustment Type: User Defined
Resistive Material: Carbon
Taper: Linear
Number of Gangs: 1
Built in Switch: None
Rotation: 312°
Actuator Diameter: 0.125" (3.18mm)
Size - Body: Round - 1.157" Dia (29.40mm)
Mounting Type: Panel Mount
Alternative Parts (Cross-Reference): CMU3531E; CMU3531;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
HTSUS: 8533.40.8070
Mfr: Ohmite
Other Names: OHCLU3531E,OHCLU3531E-ND,2266-CLU3531E

Buy Now Datasheet
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
CLU3531E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats CLU3531E
POT 35K OHM 2W CARBON LINEAR

POT 35K OHM 2W CARBON LINEAR

Supplier's Site
POT 35K OHM 2W CARBON LINEAR - 547-CLU3531E - Utmel Electronic Limited
Hong Kong, China
POT 35K OHM 2W CARBON LINEAR
547-CLU3531E
POT 35K OHM 2W CARBON LINEAR 547-CLU3531E
POT 35K OHM 2W CARBON LINEAR

POT 35K OHM 2W CARBON LINEAR

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number CLU3531E-ND 1101805-CLU3531E CLU3531E 547-CLU3531E
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats POT 35K OHM 2W CARBON LINEAR
Technology / Construction Carbon Composition Carbon Composition
Mounting / Packaging Panel Mount (Bushing) Panel
Potentiometer Type Standard Potentiometer Digital Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data