Ohmite Manufacturing Co. Through Hole Resistors B8J600E

Description
8W 600 OHMS VIT 5%
Request a Quote Datasheet
Description
8W 600 OHMS VIT 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B8J600E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B8J600E-ND
Through Hole Resistors B8J600E-ND
8W 600 OHMS VIT 5%

8W 600 OHMS VIT 5%

Buy Now Datasheet
Wirewound Resistor, 600 Ohm, 8W, 5%; Resistance Ohmite - 64K3969 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 600 Ohm, 8W, 5%; Resistance Ohmite
64K3969
Wirewound Resistor, 600 Ohm, 8W, 5%; Resistance Ohmite 64K3969
WIREWOUND RESISTOR, 600 OHM, 8W, 5%; Resistance:600ohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 600 OHM, 8W, 5%; Resistance:600ohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number B8J600E-ND 64K3969
Product Name Through Hole Resistors Wirewound Resistor, 600 Ohm, 8W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 600 ohms 600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 100 to 62000 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details