Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats CMU5031E

Description
50k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 2W Solder Lug
Request a Quote Datasheet
Description
50k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 2W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - CMU5031E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
CMU5031E-ND
Rotary Potentiometers, Rheostats CMU5031E-ND
50k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 2W Solder Lug

50k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 2W Solder Lug

Buy Now Datasheet
Potentiometer, 50Kohm, 20%; Track Resistance Ohmite - 64K4085 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 50Kohm, 20%; Track Resistance Ohmite
64K4085
Potentiometer, 50Kohm, 20%; Track Resistance Ohmite 64K4085
POTENTIOMETER, 50KOHM, 20%; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:CMU Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

POTENTIOMETER, 50KOHM, 20%; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:CMU Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
CMU5031E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats CMU5031E
POT 50K OHM 2W CARBON LINEAR

POT 50K OHM 2W CARBON LINEAR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number CMU5031E-ND 64K4085 CMU5031E
Product Name Rotary Potentiometers, Rheostats Potentiometer, 50Kohm, 20%; Track Resistance Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Carbon Composition
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data