Ohmite Manufacturing Co. Through Hole Resistors B8J20RE

Description
20 Ohms ±5% 8W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
20 Ohms ±5% 8W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B8J20RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B8J20RE-ND
Through Hole Resistors B8J20RE-ND
20 Ohms ±5% 8W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

20 Ohms ±5% 8W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 20 Ohm, 8W, 5%; Resistance Ohmite - 64K3944 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 20 Ohm, 8W, 5%; Resistance Ohmite
64K3944
Wirewound Resistor, 20 Ohm, 8W, 5%; Resistance Ohmite 64K3944
WIREWOUND RESISTOR, 20 OHM, 8W, 5%; Resistance:20ohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Length:25.4mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 20 OHM, 8W, 5%; Resistance:20ohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Length:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number B8J20RE-ND 64K3944
Product Name Through Hole Resistors Wirewound Resistor, 20 Ohm, 8W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Axial Leaded
Resistance Range 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers