RESISTOR, WIREWOUND, 2.5KOHM, 12W, 10%; Resistance:2.5kohm; Product Range:D12 Series; Power Rating:12W; Resistance Tolerance:± 10%; Voltage Rating:565V; Resistor Technology:Wirewound
ADJ PWR RES 2.5 KOHM 12W CHAS MT
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Power Resistors |
| Product Number | 02F2184 | D12K2K5 |
| Product Name | Resistor, Wirewound, 2.5Kohm, 12W, 10%; Resistance Ohmite | Adjustable Power Resistor |
| Configuration | Single Resistor | |
| Technology / Construction | Wirewound | |
| Resistance Range | 2500 ohms | 2500 ohms |
| Tolerance | 10 +/- % | |
| Temperature Coefficient | 260 ±ppm/°C |